TE Connectivity Heat Shrink Tubing 720745-000

Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Product Length : 5 MM  [.197 INCH ] Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Nominal) : .55 MM  [.022 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Tubing Size Range : 1 - 3 MM  [.039 - .118 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag/Box Printer/Label Features Marking Details : 0 to 9 Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Product Length : 5 MM  [.197 INCH ] Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Nominal) : .55 MM  [.022 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Tubing Size Range : 1 - 3 MM  [.039 - .118 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag/Box Printer/Label Features Marking Details : 0 to 9 Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 720745-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
720745-000
Heat Shrink Tubing 720745-000
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Product Length : 5 MM  [.197 INCH ] Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Nominal) : .55 MM  [.022 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Tubing Size Range : 1 - 3 MM  [.039 - .118 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag/Box Printer/Label Features Marking Details : 0 to 9 Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid
  • Primary Product Color : Yellow
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ]
  • Product Length : 5 MM  [.197 INCH ]
  • Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ]
  • Recovered Wall Thickness (Nominal) : .55 MM  [.022 INCH ]
  • Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ]
  • Tubing Size Range : 1 - 3 MM  [.039 - .118 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Bag/Box

Printer/Label Features


  • Marking Details : 0 to 9

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing Kit
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 120
  • Resistance Properties : Splash Protection
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - 720745-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
720745-000
shrink tube 720745-000
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 720745-000 720745-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0204440001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 000W280-TAPE - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 029595-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers