TE Connectivity Heat Shrink Tubing 738807-000

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 272 MM  [10.71 INCH ] Expanded Inside Diameter (Min) : 26 MM  [1.02 INCH ] Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.0391 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM  [.0391 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : AP-2000 Wall Type : Dual Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Impact Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 272 MM  [10.71 INCH ] Expanded Inside Diameter (Min) : 26 MM  [1.02 INCH ] Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.0391 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM  [.0391 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : AP-2000 Wall Type : Dual Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Impact Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 738807-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
738807-000
Heat Shrink Tubing 738807-000
Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 272 MM  [10.71 INCH ] Expanded Inside Diameter (Min) : 26 MM  [1.02 INCH ] Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.0391 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM  [.0391 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : AP-2000 Wall Type : Dual Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Impact Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Unleaded Gasoline
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin

Dimensions


  • Cut Length : 272 MM  [10.71 INCH ]
  • Expanded Inside Diameter (Min) : 26 MM  [1.02 INCH ]
  • Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ]
  • Recovered Wall Thickness (Nominal) : 1 MM  [.0391 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1 MM  [.0391 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : AP-2000
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Immersion Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Impact
  • Operating Temperature Range (DEGC) : -40 - 80
  • Recovery Temperature (DEGC) : 115
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 738807-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 033547-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0294356015 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink boot - 044410-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Solder Sleeve - 024015-000-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
2 suppliers