TE Connectivity
Heat Shrink Tubing
6776556016
Description
Body Features Flexibility : Flexible Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ] Product Length : 45 MM [1.77 INCH ] Recovered Inside Diameter (Max) : 1.5 MM [.059 INCH ] Recovered Wall Thickness (Nominal) : 1.6 MM [.062 INCH ] Recovered Wall Thickness (Tolerance) : 1.6 MM [.063 INCH ] Tubing Size Range : 1.5 - 9.5 MM [.059 - .374 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ] Product Length : 45 MM [1.77 INCH ] Recovered Inside Diameter (Max) : 1.5 MM [.059 INCH ] Recovered Wall Thickness (Nominal) : 1.6 MM [.062 INCH ] Recovered Wall Thickness (Tolerance) : 1.6 MM [.063 INCH ] Tubing Size Range : 1.5 - 9.5 MM [.059 - .374 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Flexible Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ] Product Length : 45 MM [1.77 INCH ] Recovered Inside Diameter (Max) : 1.5 MM [.059 INCH ] Recovered Wall Thickness (Nominal) : 1.6 MM [.062 INCH ] Recovered Wall Thickness (Tolerance) : 1.6 MM [.063 INCH ] Tubing Size Range : 1.5 - 9.5 MM [.059 - .374 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Water, Typical Automotive Fluids
- Primary Product Color : Clear
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ]
- Product Length : 45 MM [1.77 INCH ]
- Recovered Inside Diameter (Max) : 1.5 MM [.059 INCH ]
- Recovered Wall Thickness (Nominal) : 1.6 MM [.062 INCH ]
- Recovered Wall Thickness (Tolerance) : 1.6 MM [.063 INCH ]
- Tubing Size Range : 1.5 - 9.5 MM [.059 - .374 INCH ]
Operation/Application
- Mechanical Resistance : Fluids, Abrasion Resistant
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Recovery Temperature (DEGC) : 80
- Resistance Properties : Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 60
- Tubing Flammability Type : Non-Flame-Retardant
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
6776556016 |
6776556016 |
|
Product Name
|
Heat Shrink Tubing |
shrink tube |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Shrink Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin; Polyolefin Flexible Modified
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-55 to 110 C (-67 to 230 F)
View Details