TE Connectivity Heat Shrink Tubing 6776556004

Description
Body Features Flexibility : Flexible Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Product Length : 50 MM  [1.968 INCH ] Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ] Recovered Wall Thickness (Nominal) : 1.6 MM  [.062 INCH ] Recovered Wall Thickness (Tolerance) : 1.8 MM  [.063 INCH ] Tubing Size Range : 1.5 - 9.5 MM  [.059 - .374 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Product Length : 50 MM  [1.968 INCH ] Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ] Recovered Wall Thickness (Nominal) : 1.6 MM  [.062 INCH ] Recovered Wall Thickness (Tolerance) : 1.8 MM  [.063 INCH ] Tubing Size Range : 1.5 - 9.5 MM  [.059 - .374 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6776556004 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
6776556004
Heat Shrink Tubing 6776556004
Body Features Flexibility : Flexible Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Product Length : 50 MM  [1.968 INCH ] Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ] Recovered Wall Thickness (Nominal) : 1.6 MM  [.062 INCH ] Recovered Wall Thickness (Tolerance) : 1.8 MM  [.063 INCH ] Tubing Size Range : 1.5 - 9.5 MM  [.059 - .374 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Typical Automotive Fluids, Water
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.6 MM  [.062 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.8 MM  [.063 INCH ]
  • Tubing Size Range : 1.5 - 9.5 MM  [.059 - .374 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Recovery Temperature (DEGC) : 80
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 60
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet
shrink tube - 6776556004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
6776556004
shrink tube 6776556004
DW-ES/Auto Splice Seal

DW-ES/Auto Splice Seal

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 6776556004 6776556004
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 053439-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Busbar Heat Shrink Tubing & Tape - 021253-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
Cable Transitions & Breakouts - 037328-001 - TE Connectivity
Specs
Material Polyolefin; Modified Polyolefin
Operating Temperature -55 to 90 C (-67 to 194 F)
View Details
2 suppliers
Heat Shrink Boots - 007967-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers