Body Features Flexibility : Flexible Fluid Type : Water, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 2.36 MM [.093 INCH ] Recovered Inside Diameter (Max) : 1.17 MM [.046 INCH ] Recovered Wall Thickness (Nominal) : .5 MM [.02 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Operation/Applicatio
n Mechanical Resistance : Fluids, Strain Relief, Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic
Packaging Features Packaging Method : Spool
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -70 - 105 DEGC [-94 - 221 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 85 Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Water, Brake Fluid
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 2.36 MM [.093 INCH ]
- Recovered Inside Diameter (Max) : 1.17 MM [.046 INCH ]
- Recovered Wall Thickness (Nominal) : .5 MM [.02 INCH ]
- Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Operation/Application
- Mechanical Resistance : Fluids, Strain Relief, Mechanical Damage
Other
- Meets Low Outgassing Requirements : No
- Product Source : China, Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -70 - 105 DEGC [-94 - 221 DEGF ]
- Recovery Temperature (DEGC) : 110
- Shrink Temperature (Min) (DEGC) : 85
- Tubing Flammability Type : Non-Flame-Retardant