TE Connectivity Heat Shrink Tubing 690908-000

Description
Body Features Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 3.1 MM  [.122 INCH ] Heat Shrink Tubing Size Range : 2.84 - 3.1 MM  [.111 - .122 INCH ] Recovered Inside Diameter (Max) : 2.84 MM  [.111 INCH ] Packaging Features Packaging Method : Box Product Type Features Wall Type : Dual
Request a Quote
Description
Body Features Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 3.1 MM  [.122 INCH ] Heat Shrink Tubing Size Range : 2.84 - 3.1 MM  [.111 - .122 INCH ] Recovered Inside Diameter (Max) : 2.84 MM  [.111 INCH ] Packaging Features Packaging Method : Box Product Type Features Wall Type : Dual
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 690908-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
690908-000
Heat Shrink Tubing 690908-000
Body Features Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 3.1 MM  [.122 INCH ] Heat Shrink Tubing Size Range : 2.84 - 3.1 MM  [.111 - .122 INCH ] Recovered Inside Diameter (Max) : 2.84 MM  [.111 INCH ] Packaging Features Packaging Method : Box Product Type Features Wall Type : Dual

Body Features


  • Primary Product Material : Polytetrafluoroethylene (PTFE)

Dimensions


  • Expanded Inside Diameter (Min) : 3.1 MM  [.122 INCH ]
  • Heat Shrink Tubing Size Range : 2.84 - 3.1 MM  [.111 - .122 INCH ]
  • Recovered Inside Diameter (Max) : 2.84 MM  [.111 INCH ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Wall Type : Dual
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 690908-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0899094002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 065438-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 034217-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
shrink tube - 041359-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details