TE Connectivity Heat Shrink Tubing 6979346019

Description
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Lubricating Oil, Brake Fluid, Antifreeze, Battery Acid, Hydraulic Fluid, Unleaded Gasoline, Diesel Fuel Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 30 MM  [1.181 INCH ] Product Length : 130 MM  [5.118 INCH ] Recovered Inside Diameter (Max) : 15 MM  [.591 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Vibration, Cut-Through, Abrasion Resistant, Flexing, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Lubricating Oil, Brake Fluid, Antifreeze, Battery Acid, Hydraulic Fluid, Unleaded Gasoline, Diesel Fuel Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 30 MM  [1.181 INCH ] Product Length : 130 MM  [5.118 INCH ] Recovered Inside Diameter (Max) : 15 MM  [.591 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Vibration, Cut-Through, Abrasion Resistant, Flexing, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6979346019 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
6979346019
Heat Shrink Tubing 6979346019
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Lubricating Oil, Brake Fluid, Antifreeze, Battery Acid, Hydraulic Fluid, Unleaded Gasoline, Diesel Fuel Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 30 MM  [1.181 INCH ] Product Length : 130 MM  [5.118 INCH ] Recovered Inside Diameter (Max) : 15 MM  [.591 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Vibration, Cut-Through, Abrasion Resistant, Flexing, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Car Wash Detergent, Lubricating Oil, Brake Fluid, Antifreeze, Battery Acid, Hydraulic Fluid, Unleaded Gasoline, Diesel Fuel
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 30 MM  [1.181 INCH ]
  • Product Length : 130 MM  [5.118 INCH ]
  • Recovered Inside Diameter (Max) : 15 MM  [.591 INCH ]

Industry Standards


  • Flammability Test Method : FMVSS 302

Operation/Application


  • Mechanical Resistance : Vibration, Cut-Through, Abrasion Resistant, Flexing, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Material Type : Fiber & Fabric
  • Wall Type : Braid Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - 6979346019 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
6979346019
shrink tube 6979346019
Tubing Fiber Fabric

Tubing Fiber Fabric

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 6979346019 6979346019
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 047897-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0003294003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 016984-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 060429-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details