TE Connectivity Cable Transitions & Breakouts 683824-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 1) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Inside Diameter Range (Leg 2) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Inside Diameter Range (Leg 3) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 562A Size Code : 022 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 1) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Inside Diameter Range (Leg 2) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Inside Diameter Range (Leg 3) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 562A Size Code : 022 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 683824-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
683824-000
Cable Transitions & Breakouts 683824-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 1) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Inside Diameter Range (Leg 2) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Inside Diameter Range (Leg 3) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 562A Size Code : 022 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 5

Dimensions


  • Inside Diameter Range (Body) : 9.7 - 19.3 MM  [.38 - .76 INCH ]
  • Inside Diameter Range (Leg 1) : 5.3 - 9.4 MM  [.21 - .37 INCH ]
  • Inside Diameter Range (Leg 2) : 5.3 - 9.4 MM  [.21 - .37 INCH ]
  • Inside Diameter Range (Leg 3) : 5.3 - 9.4 MM  [.21 - .37 INCH ]
  • Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ]

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 562A
  • Size Code : 022

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 683824-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
683824-000
shrink tube 683824-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 683824-000 683824-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 068860-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 026279-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0074754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Power Cable Heat Shrink Tubing - 069816-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details