TE Connectivity Heat Shrink Tubing 6979346066

Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Car Wash Detergent, Antifreeze, Diesel Fuel, Brake Fluid, Hydraulic Fluid, Unleaded Gasoline, Battery Acid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 80 MM  [3.15 INCH ] Expanded Inside Diameter (Min) : 30 MM  [1.181 INCH ] Recovered Inside Diameter (Max) : 15 MM  [.591 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Cut-Through, Mechanical Damage, Vibration, Abrasion, Flexing Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Car Wash Detergent, Antifreeze, Diesel Fuel, Brake Fluid, Hydraulic Fluid, Unleaded Gasoline, Battery Acid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 80 MM  [3.15 INCH ] Expanded Inside Diameter (Min) : 30 MM  [1.181 INCH ] Recovered Inside Diameter (Max) : 15 MM  [.591 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Cut-Through, Mechanical Damage, Vibration, Abrasion, Flexing Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6979346066 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
6979346066
Heat Shrink Tubing 6979346066
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Car Wash Detergent, Antifreeze, Diesel Fuel, Brake Fluid, Hydraulic Fluid, Unleaded Gasoline, Battery Acid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 80 MM  [3.15 INCH ] Expanded Inside Diameter (Min) : 30 MM  [1.181 INCH ] Recovered Inside Diameter (Max) : 15 MM  [.591 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Cut-Through, Mechanical Damage, Vibration, Abrasion, Flexing Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Lubricating Oil, Car Wash Detergent, Antifreeze, Diesel Fuel, Brake Fluid, Hydraulic Fluid, Unleaded Gasoline, Battery Acid
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 80 MM  [3.15 INCH ]
  • Expanded Inside Diameter (Min) : 30 MM  [1.181 INCH ]
  • Recovered Inside Diameter (Max) : 15 MM  [.591 INCH ]

Other


  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HFT5000
  • Wall Material Type : Fiber & Fabric

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Cut-Through, Mechanical Damage, Vibration, Abrasion, Flexing
  • Operating Temperature Range (DEGC) : -40 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 6979346066
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 059737N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 031167-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Boots - 043951-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 052247-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details