TE Connectivity Heat Shrink Tubing 6972074001

Description
Body Features Flexibility : Flexible Fluid Type : Engine Oil, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2.5:1 Dimensions Expanded Inside Diameter (Min) : 17.8 MM  [.701 INCH ] Heat Shrink Tubing Size Range : 7.3 - 17.8 MM  [.287 - .701 INCH ] Recovered Inside Diameter (Max) : 7.3 MM  [.287 INCH ] Recovered Wall Thickness (Nominal) : .8 MM  [.031 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Product Family : TUGA-GP Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 85
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Engine Oil, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2.5:1 Dimensions Expanded Inside Diameter (Min) : 17.8 MM  [.701 INCH ] Heat Shrink Tubing Size Range : 7.3 - 17.8 MM  [.287 - .701 INCH ] Recovered Inside Diameter (Max) : 7.3 MM  [.287 INCH ] Recovered Wall Thickness (Nominal) : .8 MM  [.031 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Product Family : TUGA-GP Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6972074001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
6972074001
Heat Shrink Tubing 6972074001
Body Features Flexibility : Flexible Fluid Type : Engine Oil, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2.5:1 Dimensions Expanded Inside Diameter (Min) : 17.8 MM  [.701 INCH ] Heat Shrink Tubing Size Range : 7.3 - 17.8 MM  [.287 - .701 INCH ] Recovered Inside Diameter (Max) : 7.3 MM  [.287 INCH ] Recovered Wall Thickness (Nominal) : .8 MM  [.031 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Product Family : TUGA-GP Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 85

Body Features


  • Flexibility : Flexible
  • Fluid Type : Engine Oil, Hydraulic Fluid, Gasoline
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2.5:1

Dimensions


  • Expanded Inside Diameter (Min) : 17.8 MM  [.701 INCH ]
  • Heat Shrink Tubing Size Range : 7.3 - 17.8 MM  [.287 - .701 INCH ]
  • Recovered Inside Diameter (Max) : 7.3 MM  [.287 INCH ]
  • Recovered Wall Thickness (Nominal) : .8 MM  [.031 INCH ]
  • Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : TUGA-GP
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Fluids
  • Operating Temperature Range (DEGC) : -55 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 6972074001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 009227-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 025633N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 059807-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 020631-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers