TE Connectivity Cable Transitions & Breakouts 706371-001

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 17.5 - 31.7 MM  [.69 - 1.25 INCH ] Inside Diameter Range (Leg 1) : 4.6 - 14 MM  [.18 - .55 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 403A Size Code : 123 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 17.5 - 31.7 MM  [.69 - 1.25 INCH ] Inside Diameter Range (Leg 1) : 4.6 - 14 MM  [.18 - .55 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 403A Size Code : 123 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 706371-001 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
706371-001
Cable Transitions & Breakouts 706371-001
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 17.5 - 31.7 MM  [.69 - 1.25 INCH ] Inside Diameter Range (Leg 1) : 4.6 - 14 MM  [.18 - .55 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 403A Size Code : 123 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 4

Dimensions


  • Inside Diameter Range (Body) : 17.5 - 31.7 MM  [.69 - 1.25 INCH ]
  • Inside Diameter Range (Leg 1) : 4.6 - 14 MM  [.18 - .55 INCH ]

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 403A
  • Size Code : 123

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now
shrink tube - 706371-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
706371-001
shrink tube 706371-001
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 706371-001 706371-001
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0697834002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Cable Transitions & Breakouts - 034084-001 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -20 to 90 C (-4 to 194 F)
View Details
shrink tube - 067125N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 095555N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details