TE Connectivity Heat Shrink Tubing 689919M001

Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Water, Brake Fluid, Chemicals/Solvents, Aviation Fuel, Diesel Fuel, Lubricating Oil, De-Icing Fluid Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Heat Shrink Tubing Size Range : 14.48 - 25.4 MM  [.57 - 1 INCH ] Recovered Inside Diameter (Max) : 14.48 MM  [.57 INCH ] Recovered Wall Thickness (Nominal) : 1.77 MM  [.07 INCH ] Recovered Wall Thickness (Tolerance) : 1.01 MM  [.04 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Bulk Spool Product Availability Applicable Region : Worldwide Product Type Features Product Family : NT-FR Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Water, Brake Fluid, Chemicals/Solvents, Aviation Fuel, Diesel Fuel, Lubricating Oil, De-Icing Fluid Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Heat Shrink Tubing Size Range : 14.48 - 25.4 MM  [.57 - 1 INCH ] Recovered Inside Diameter (Max) : 14.48 MM  [.57 INCH ] Recovered Wall Thickness (Nominal) : 1.77 MM  [.07 INCH ] Recovered Wall Thickness (Tolerance) : 1.01 MM  [.04 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Bulk Spool Product Availability Applicable Region : Worldwide Product Type Features Product Family : NT-FR Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 689919M001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
689919M001
Heat Shrink Tubing 689919M001
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Water, Brake Fluid, Chemicals/Solvents, Aviation Fuel, Diesel Fuel, Lubricating Oil, De-Icing Fluid Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Heat Shrink Tubing Size Range : 14.48 - 25.4 MM  [.57 - 1 INCH ] Recovered Inside Diameter (Max) : 14.48 MM  [.57 INCH ] Recovered Wall Thickness (Nominal) : 1.77 MM  [.07 INCH ] Recovered Wall Thickness (Tolerance) : 1.01 MM  [.04 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Bulk Spool Product Availability Applicable Region : Worldwide Product Type Features Product Family : NT-FR Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Hydraulic Fluid, Water, Brake Fluid, Chemicals/Solvents, Aviation Fuel, Diesel Fuel, Lubricating Oil, De-Icing Fluid
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Heat Shrink Tubing Size Range : 14.48 - 25.4 MM  [.57 - 1 INCH ]
  • Recovered Inside Diameter (Max) : 14.48 MM  [.57 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.77 MM  [.07 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.01 MM  [.04 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Bulk Spool

Product Availability


  • Applicable Region : Worldwide

Product Type Features


  • Product Family : NT-FR
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion
  • Operating Temperature Range (DEGC) : -70 - 121
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 689919M001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0593624001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Boots - 061353-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 036493-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 041135-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers