TE Connectivity Heat Shrink Tubing 6761654002

Description
Body Features Flexibility : Flexible Fluid Type : Power Steering Fluid, Antifreeze, (ATF) Automatic Transmission Fluid, Brake Fluid, Diesel Fuel, Motor Oil, Unleaded Gasoline Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance Properties : Splash Protection Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Power Steering Fluid, Antifreeze, (ATF) Automatic Transmission Fluid, Brake Fluid, Diesel Fuel, Motor Oil, Unleaded Gasoline Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance Properties : Splash Protection Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6761654002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
6761654002
Heat Shrink Tubing 6761654002
Body Features Flexibility : Flexible Fluid Type : Power Steering Fluid, Antifreeze, (ATF) Automatic Transmission Fluid, Brake Fluid, Diesel Fuel, Motor Oil, Unleaded Gasoline Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance Properties : Splash Protection Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Power Steering Fluid, Antifreeze, (ATF) Automatic Transmission Fluid, Brake Fluid, Diesel Fuel, Motor Oil, Unleaded Gasoline
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin

Dimensions


  • Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Strain Relief, Wrinkling

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Resistance Properties : Splash Protection
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 6761654002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
6761654002
shrink tube 6761654002
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 6761654002 6761654002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers
Cable Transitions & Breakouts - 037328-001 - TE Connectivity
Specs
Material Polyolefin; Modified Polyolefin
Operating Temperature -55 to 90 C (-67 to 194 F)
View Details
2 suppliers
Heat Shrink Tubing - 0838016002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Boots - 071855-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers