Lapp Tannehill Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding... | |
| ÖLFLEX® CHAIN TM is a highly flexible multi-conductor tray cable designed for continuous flex applications. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent... | |
| ÖLFLEX® FD 890 CY is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. | |
| ÖLFLEX® FD 890 is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number PR0300113 YL355. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number PR03KR113 YL355. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number PR03KW113 YL355. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number PR04KW114 YL355. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number PR05KR115 YL355. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number PR0300113 YL359. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number PR03KR113 YL359. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number PR04KW114 YL359. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number PR05KR115 YL359. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number PR05KW115 YL359. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number PR0300113 YL400. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number PR03KR113 YL400. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number PR04KR114 YL400. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number PR04KW114 YL400. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number PR05KW115 YL400. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number PR0300113 YL356. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number PR03KR113 YL356. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number PR03KW113 YL356. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number PR04KW114 YL356. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number PR05KR115 YL356. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number PR0300113 YL401. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number PR03KR113 YL401. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number PR04KR114 YL401. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number PR04KW114 YL401. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number PR05KW115 YL401. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR0300113 YL357. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR03KR113 YL357. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR03KW113 YL357. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR04KW114 YL357. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR05KR115 YL357. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number PR0300113 YL358. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number PR03KR113 YL358. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number PR03KW113 YL358. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number PR04KW114 YL358. Contact Lapp Tannehill... | |
| Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number PR05KR115 YL358. Contact Lapp Tannehill... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 10 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 12 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 14 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 16 AWG 4 and two pair conductorPVC/nylon insulation, foil and braid... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 16 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 18 AWG 4 conductor for power/ground, PVC/nylon insulation, foil and braid... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 8 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 10 awg, 3 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 10 awg, 3 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 10 awg, 4 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 10 awg, 4 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 10 awg, 5 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 10 awg, 5 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 10 awg, 7 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 10 awg, 7 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 12 awg, 3 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 12 awg, 3 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 12 awg, 4 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 12 awg, 4 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 12 awg, 5 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 12 awg, 5 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 12 awg, 7 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 12 awg, 7 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 14 awg, 12 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 14 awg, 12 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 14 awg, 3 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 14 awg, 3 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 14 awg, 4 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 14 awg, 4 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 14 awg, 5 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 14 awg, 5 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 14 awg, 7 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 14 awg, 7 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 12 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 12 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 17 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 17 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 19 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 19 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 22 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 22 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 25 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 25 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 3 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 3 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 33 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 33 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 4 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 4 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 42 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 42 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 5 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 5 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 7 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 7 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 8 awg, 3 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 8 awg, 3 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 8 awg, 4 conductor, unhielded multi-conductor cable has a tough PVC black... | |
| Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 8 awg, 4 conductor, unshielded multi-conductor cable has a tough PVC black... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 10 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 12 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 14 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 16 AWG 4 Conductor for power/ground and two individually shielded pairs. Inner Conductors are PVC/Nylon insulation, foil and... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 16 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 8 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| Alpha Wire Industrial Series V VFD cable is double-shielded for superior EMI performance in variable-frequency drives. 12 AWG 3 conductor Series V VFD has a specially formulated cross-linked polyetheylene insulation... | |
| Alpha Wire Industrial Series V VFD cable is double-shielded for superior EMI performance in variable-frequency drives. 14 AWG 3 conductor Series V VFD has a specially formulated cross-linked polyetheylene insulation... | |
| Alpha Wire Industrial Series V VFD cable is double-shielded for superior EMI performance in variable-frequency drives. 16 AWG 3 conductor Series V VFD has a specially formulated cross-linked polyetheylene insulation... | |
| AlphaWire Industrial Series V VFD cable is double-shielded 10 awg 4 conductor black PVC jacket. Alpha part number V16010 BK199 This product has been discontinued by the manufacturer. Please contact... | |
| AlphaWire Industrial Series V VFD cable is double-shielded 12 awg 4 conductor black PVC jacket. Alpha part number V16012 BK199 This product has been discontinued by the manufacturer. Please contact... | |
| AlphaWire Industrial Series V VFD cable is double-shielded 14 awg 4 conductor black PVC jacket. Alpha part number V16014 BK199 This product has been discontinued by the manufacturer. Please contact... | |
| AlphaWire Industrial Series V VFD cable is double-shielded 16 awg 4 conductor black PVC jacket. Alpha part number V16016 BK199 This product has been discontinued by the manufacturer. Please contact... | |
| AlphaWire Industrial Series V VFD cable is double-shielded 2/0 awg 3 conductor black PVC jacket. Alpha part number V16020 BK199 This product has been discontinued by the manufacturer. Please contact... | |
| AlphaWire Industrial Series V VFD cable is double-shielded 3/0 awg 3 conductor black PVC jacket. Alpha part number V16030 BK199 This product has been discontinued by the manufacturer. Please contact... | |
| AlphaWire Industrial Series V VFD cable is double-shielded 4 awg 4 conductor black PVC jacket. Alpha part number V16004 BK199 This product has been discontinued by the manufacturer. Please contact... | |
| AlphaWire Industrial Series V VFD cable is double-shielded 4/0 awg 3 conductor black PVC jacket. Alpha part number V16040 BK199 This product has been discontinued by the manufacturer. Please contact... | |
| AlphaWire Industrial Series V VFD cable is double-shielded 6 awg 4 conductor black PVC jacket. Alpha part number V16006 BK199 This product has been discontinued by the manufacturer. Please contact... | |
| AlphaWire Industrial Series V VFD cable is double-shielded 8 awg 4 conductor black PVC jacket. Alpha part number V16008 BK199 This product has been discontinued by the manufacturer. Please contact... | |
| LAPP ÖLFLEX® FD VFD is a shielded continuous flex motor supply cable. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand... | |
| LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature... | |
| LAPP ÖLFLEX® SDP TC is a motor supply cable with Bus Drop approval. It is designed with more flexible stranding and a pressure-extruded jacket, which makes routing easier. It is... | |
| LAPP ÖLFLEX® VFD Signal is an extremely oil and UV resistant shielded motor power cable for VFD drives, with an additional pair for brake or temperature sensors. It is designed... | |
| LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to... | |
| LAPP UNITRONIC® BUS Genius is designed for use in GE Fanuc’s Genius I/O, Field Control, and VersaMax networks. Genius network flexibility allows users to deploy the most efficient combination of... | |
| LAPP UNITRONIC® FD 890 is designed for continuous flexing signal and low voltage control applications. The specially blended PVC jacket is resistant to most oils, solvents, and water-based coolants. It... | |
| LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is... |
| << Prev | Next >> |