LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 760404 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD SLIM AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 1.186 NOMINAL OD (MM) : 30.1 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 965 WEIGHT KG/KM : 437.7
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF760404 |
| Product Name | LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 4 AWG 4 Conductor- Black - 760404 |
| Cable Jacket | Thermoplastic Polymer |
| Cable Insulation | LAPP Surge Guard Insulation System |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | Braid; Foil; Barrier tape foil tape & braid |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC |