Alpha Wire Multi-Conductor & Paired Cables SF61118CY OR001

Description
SF61118CY ORANGE 1000
Request a Quote Datasheet
Description
SF61118CY ORANGE 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - SF61118CY OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
SF61118CY OR001
Multi-Conductor & Paired Cables SF61118CY OR001
SF61118CY ORANGE 1000

SF61118CY ORANGE 1000

Buy Now
Awis Series Sf / 1000 Ft Alpha Wire - 90R0580 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series Sf / 1000 Ft Alpha Wire
90R0580
Awis Series Sf / 1000 Ft Alpha Wire 90R0580
AWIS SERIES SF / 1000 FT

AWIS SERIES SF / 1000 FT

Supplier's Site Datasheet
Alpha Wire ALPSF61118CY OR001 Industrial Series SF Servo Cable - 18 AWG, 4 Condcutor - Orange - ALPSF61118CY-OR001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire ALPSF61118CY OR001 Industrial Series SF Servo Cable - 18 AWG, 4 Condcutor - Orange
ALPSF61118CY-OR001
Alpha Wire ALPSF61118CY OR001 Industrial Series SF Servo Cable - 18 AWG, 4 Condcutor - Orange ALPSF61118CY-OR001
Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 18 AWG 4 conductor for power/ground, PVC/nylon insulation, foil and braid shield - orange TPE jacket. Alpha part number ALPSF61118CY-OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61118CY OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 19X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.382 NOMINAL OD (MM) : 9.7 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 18 AWG 4 conductor for power/ground, PVC/nylon insulation, foil and braid shield - orange TPE jacket. Alpha part number ALPSF61118CY-OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61118CY OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 19X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.382 NOMINAL OD (MM) : 9.7 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number SF61118CY OR001 90R0580 ALPSF61118CY-OR001
Product Name Multi-Conductor & Paired Cables Awis Series Sf / 1000 Ft Alpha Wire Alpha Wire ALPSF61118CY OR001 Industrial Series SF Servo Cable - 18 AWG, 4 Condcutor - Orange
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 28 AWG Cable Assembly, 3500mm, single-end, Screw-Lok - G125-FC22005F1-3500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
1/4″ Phone Plug to XM Micro-Hook and Miniature Alligator, Test Cable - 3021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details