SF61222CY ORANGE 100 F
Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 12 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control conductorPVC/nylon insulation, foil and braid shield - orange TPE jacket. Alpha part number ALPSF61222CY-OR002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61222CY OR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 65X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.674 NOMINAL OD (MM) : 17.12 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 12AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:8Conducto
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | SF61222CY OR005 | ALPSF61222CY-OR005 | 90R0591 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Wire ALPSF61222CY OR005 Industrial Series SF Servo Cable - 12 AWG, 4 Conductor- Orange | Shielded Multiconductor Cable, 8 Conductor, 12Awg, 100Ft, 600V; Cable Shielding Alpha Wire |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Thermoplastic Elastomer (TPE) | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Braid; Foil Braid; Foil Braid | ||
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | RoHS |