Alpha Wire Multi-Conductor & Paired Cables XM1207R BK199

Description
XM1207R BLACK BULK FT
Request a Quote
Description
XM1207R BLACK BULK FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - XM1207R BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
XM1207R BK199
Multi-Conductor & Paired Cables XM1207R BK199
XM1207R BLACK BULK FT

XM1207R BLACK BULK FT

Buy Now
Alpha ALPXM1207R-BK199 Series XM Flexible Tray Cable 12 AWG, 7 Conductor Unshielded - Black - ALPXM1207R-BK199 - Lapp Tannehill
Savage, MN, United States
Alpha ALPXM1207R-BK199 Series XM Flexible Tray Cable 12 AWG, 7 Conductor Unshielded - Black
ALPXM1207R-BK199
Alpha ALPXM1207R-BK199 Series XM Flexible Tray Cable 12 AWG, 7 Conductor Unshielded - Black ALPXM1207R-BK199
Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 12 awg, 7 conductor, unshielded multi-conductor cable has a tough PVC black jacket that is durable and oil resistant that prevents contamination from fluids and abrasion. Alpha part number ALPXM1207R-BK199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : XM1207R BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series XM AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black blue or red numbered conductors with one green/yellow ground conductor CONDUCTOR STRANDING : Stranded STRAND COUNT : 168X34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.64 NOMINAL OD (MM) : 16.26 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -30°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC WEIGHT LBS/MFT : 305

Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 12 awg, 7 conductor, unshielded multi-conductor cable has a tough PVC black jacket that is durable and oil resistant that prevents contamination from fluids and abrasion.

Alpha part number ALPXM1207R-BK199
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : XM1207R BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series XM AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black blue or red numbered conductors with one green/yellow ground conductor CONDUCTOR STRANDING : Stranded STRAND COUNT : 168X34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.64 NOMINAL OD (MM) : 16.26 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -30°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC WEIGHT LBS/MFT : 305

Supplier's Site
Awis Series Xm / Bulk Ft Alpha Wire - 73R3194 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series Xm / Bulk Ft Alpha Wire
73R3194
Awis Series Xm / Bulk Ft Alpha Wire 73R3194
AWIS SERIES XM / BULK FT

AWIS SERIES XM / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number XM1207R BK199 ALPXM1207R-BK199 73R3194
Product Name Multi-Conductor & Paired Cables Alpha ALPXM1207R-BK199 Series XM Flexible Tray Cable 12 AWG, 7 Conductor Unshielded - Black Awis Series Xm / Bulk Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details