LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220331
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220331 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.232 NOMINAL OD (MM) : 5.9 SPIRAL OD (IN) : 0.827 SPIRAL OD (MM) : 21 EXTENDED LENGTH (IN) : 31 EXTENDED LENGTH (MM) : 800 RETRACTED LENGTH (IN) : 8 RETRACTED LENGTH (MM) : 200 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF73220331 |
| Product Name | 73220331 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (8" - 31" length) - Unshielded - 26 AWG 12 Conductor - Gray |
| Cable Jacket | Polyurethane (PUR) |
| Cable Insulation | Polyolefin |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |