AWIS SERIES XM / BULK FT
Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 8 awg, 3 conductor, unhielded multi-conductor cable has a tough PVC black jacket that is durable and oil resistant that prevents contamination from fluids and abrasion.
Alpha part number ALPXM0803LCY-BK199
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : XM0803LCY BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series XM AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black blue or red numbered conductors with one green/yellow ground conductor CONDUCTOR STRANDING : Stranded STRAND COUNT : 168X30 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.671 NOMINAL OD (MM) : 17.04 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -30°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC WEIGHT LBS/MFT : 305
| Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables |
| Product Number | 73R3139 | ALPXM0803LCY-BK199 |
| Product Name | Awis Series Xm / Bulk Ft Alpha Wire | Alpha ALPXM0803LCY-BK199 Series XM Flexible Tray Cable 8 AWG, 3 Conductor Unhielded - Black |
| Cable Jacket | Polyvinyl Chloride; PVC | |
| Cable Conductor | Copper; Bare copper | |
| Cable Shielding | No Shielding; Unshielded | |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC |