Lapp Tannehill 780404 - LAPP ÖLFLEX® SDP TC - 4 AWG 4 conductors- Orange OLF780404

Description
LAPP ÖLFLEX® SDP TC is a motor supply cable with Bus Drop approval. It is designed with more flexible stranding and a pressure-extruded jacket, which makes routing easier. It is also UL TC-ER and c(UL) CIC/TC approved for tray applications. LAPP 780404 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 780404 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SDP TC AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.093 NOMINAL OD (MM) : 27.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC
Description
LAPP ÖLFLEX® SDP TC is a motor supply cable with Bus Drop approval. It is designed with more flexible stranding and a pressure-extruded jacket, which makes routing easier. It is also UL TC-ER and c(UL) CIC/TC approved for tray applications. LAPP 780404 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 780404 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SDP TC AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.093 NOMINAL OD (MM) : 27.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Suppliers

Company
Product
Description
Supplier Links
780404 - LAPP ÖLFLEX® SDP TC - 4 AWG 4 conductors- Orange - OLF780404 - Lapp Tannehill
Savage, MN, United States
780404 - LAPP ÖLFLEX® SDP TC - 4 AWG 4 conductors- Orange
OLF780404
780404 - LAPP ÖLFLEX® SDP TC - 4 AWG 4 conductors- Orange OLF780404
LAPP ÖLFLEX® SDP TC is a motor supply cable with Bus Drop approval. It is designed with more flexible stranding and a pressure-extruded jacket, which makes routing easier. It is also UL TC-ER and c(UL) CIC/TC approved for tray applications. LAPP 780404 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 780404 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SDP TC AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.093 NOMINAL OD (MM) : 27.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

LAPP ÖLFLEX® SDP TC is a motor supply cable with Bus Drop approval. It is designed with more flexible stranding and a pressure-extruded jacket, which makes routing easier. It is also UL TC-ER and c(UL) CIC/TC approved for tray applications. LAPP 780404


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 780404 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SDP TC AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.093 NOMINAL OD (MM) : 27.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF780404
Product Name 780404 - LAPP ÖLFLEX® SDP TC - 4 AWG 4 conductors- Orange
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E6A5826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape (White), Laser Markable
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil (each pair)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 131016-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349656 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details