Alpha Wire Multi-Conductor & Paired Cables XM1203K BK199

Description
XM1203K BLACK BULK FT
Request a Quote Datasheet
Description
XM1203K BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - XM1203K BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
XM1203K BK199
Multi-Conductor & Paired Cables XM1203K BK199
XM1203K BLACK BULK FT

XM1203K BLACK BULK FT

Buy Now
Alpha ALPXM1203K-BK199 Series XM Flexible Tray Cable 12 AWG, 3 Conductor Unshielded - Black - ALPXM1203K-BK199 - Lapp Tannehill
Savage, MN, United States
Alpha ALPXM1203K-BK199 Series XM Flexible Tray Cable 12 AWG, 3 Conductor Unshielded - Black
ALPXM1203K-BK199
Alpha ALPXM1203K-BK199 Series XM Flexible Tray Cable 12 AWG, 3 Conductor Unshielded - Black ALPXM1203K-BK199
Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 12 awg, 3 conductor, unshielded multi-conductor cable has a tough PVC black jacket that is durable and oil resistant that prevents contamination from fluids and abrasion. Alpha part number ALPXM1203K-BK199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : XM1203K BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series XM AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black blue or red numbered conductors with one green/yellow ground conductor CONDUCTOR STRANDING : Stranded STRAND COUNT : 168X34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.431 NOMINAL OD (MM) : 10.95 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -30°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC WEIGHT LBS/MFT : 305

Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 12 awg, 3 conductor, unshielded multi-conductor cable has a tough PVC black jacket that is durable and oil resistant that prevents contamination from fluids and abrasion.

Alpha part number ALPXM1203K-BK199
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : XM1203K BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series XM AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black blue or red numbered conductors with one green/yellow ground conductor CONDUCTOR STRANDING : Stranded STRAND COUNT : 168X34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.431 NOMINAL OD (MM) : 10.95 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -30°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC WEIGHT LBS/MFT : 305

Supplier's Site
Awis Series Xm / Bulk Ft Alpha Wire - 73R3172 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series Xm / Bulk Ft Alpha Wire
73R3172
Awis Series Xm / Bulk Ft Alpha Wire 73R3172
AWIS SERIES XM / BULK FT

AWIS SERIES XM / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number XM1203K BK199 ALPXM1203K-BK199 73R3172
Product Name Multi-Conductor & Paired Cables Alpha ALPXM1203K-BK199 Series XM Flexible Tray Cable 12 AWG, 3 Conductor Unshielded - Black Awis Series Xm / Bulk Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details