Alpha Wire Multi-Conductor & Paired Cables SF61114CY OR005

Description
SF61114CY ORANGE 100 F
Request a Quote Datasheet
Description
SF61114CY ORANGE 100 F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - SF61114CY OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
SF61114CY OR005
Multi-Conductor & Paired Cables SF61114CY OR005
SF61114CY ORANGE 100 F

SF61114CY ORANGE 100 F

Buy Now
Alpha ALPSF61223CY OR005 Industrial Series SF Servo Cable - 10 AWG, 4 Conductor - Orange - ALPSF61114CY-OR005 - Lapp Tannehill
Savage, MN, United States
Alpha ALPSF61223CY OR005 Industrial Series SF Servo Cable - 10 AWG, 4 Conductor - Orange
ALPSF61114CY-OR005
Alpha ALPSF61223CY OR005 Industrial Series SF Servo Cable - 10 AWG, 4 Conductor - Orange ALPSF61114CY-OR005
Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 10 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket. Alpha Part Number ALPSF61223CY-OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61114CY OR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 41X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.44 NOMINAL OD (MM) : 11.18 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 10 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket.

Alpha Part Number ALPSF61223CY-OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61114CY OR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 41X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.44 NOMINAL OD (MM) : 11.18 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 90R0576 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
90R0576
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire 90R0576
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number SF61114CY OR005 ALPSF61114CY-OR005 90R0576
Product Name Multi-Conductor & Paired Cables Alpha ALPSF61223CY OR005 Industrial Series SF Servo Cable - 10 AWG, 4 Conductor - Orange Shielded Multiconductor Cable, 4 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-TNCA-MM-48 - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details