Lapp Tannehill 8912074 - LAPP ÖLFLEX® FD 890 Unshielded Multiconductor Cable - 12 AWG 7 Conductor - Black OLF8912074

Description
ÖLFLEX® FD 890 is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8912074 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8912074 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.74 NOMINAL OD (MM) : 18.8 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® FD 890 is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8912074 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8912074 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.74 NOMINAL OD (MM) : 18.8 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
8912074 - LAPP ÖLFLEX® FD 890 Unshielded Multiconductor Cable - 12 AWG 7 Conductor - Black - OLF8912074 - Lapp Tannehill
Savage, MN, United States
8912074 - LAPP ÖLFLEX® FD 890 Unshielded Multiconductor Cable - 12 AWG 7 Conductor - Black
OLF8912074
8912074 - LAPP ÖLFLEX® FD 890 Unshielded Multiconductor Cable - 12 AWG 7 Conductor - Black OLF8912074
ÖLFLEX® FD 890 is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8912074 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8912074 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.74 NOMINAL OD (MM) : 18.8 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® FD 890 is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8912074


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8912074 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.74 NOMINAL OD (MM) : 18.8 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF8912074
Product Name 8912074 - LAPP ÖLFLEX® FD 890 Unshielded Multiconductor Cable - 12 AWG 7 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
DB37 Cable - PCL-10137-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - System cable - 706-100/320-300 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers