The Shielded Multiconductor Cable, part number SF61118CY, features four conductors made of 18 AWG tinned copper, designed for a voltage rating of 600 VRMS. The cable is constructed with a nominal PVC insulation and a TPE jacket, providing durability and flexibility. It has a temperature range of -30 to 90°C for static applications and -5 to 90°C for dynamic use. The cable includes a shield made of tinned copper with a minimum coverage of 85%, enhancing its resistance to electromagnetic interference. It is suitable for use in industrial machinery and complies with various safety and environmental standards, including RoHS and California Proposition 65. The cable is packaged in a continuous length of 100 feet, making it convenient for various applications.
SF61118CY ORANGE 100 F
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto
Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 18 AWG 4 conductor for power/ground, PVC/nylon insulation, foil and braid shield - orange TPE jacket. Alpha part number ALPSF61118CY-OR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61118CY OR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 19X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.382 NOMINAL OD (MM) : 9.7 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | SF61118CY OR005 | 90R0582 | ALPSF61118CY-OR005 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire | Alpha Wire ALPSF61118CY OR005 Industrial Series SF Servo Cable - 18 AWG, 4 Condcutor - Orange |
| Standards / Certifications | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Thermoplastic Elastomer (TPE) | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Braid; Foil Braid; Foil Braid |