Lapp Tannehill Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24
Product Name Notes
ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part...
ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high...
ÖLFLEX® 490 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high...
ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield...
ÖLFLEX® 590 P is a color-coded, flexible control cable with a rugged,highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold indoor/outdoor applications. LAPP part number...
ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved...
ÖLFLEX® CONTROL TM is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251649XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251649XBK...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251649XO MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251649XO...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251649XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251649XR...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251649XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251649XY...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251665XB MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251665XB...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251665XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251665XBK...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251665XO MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251665XO...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251665XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251665XR...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251665XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251665XY...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251803XB MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251803XB...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251803XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251803XBK...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251803XO MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251803XO...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251803XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251803XR...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251803XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251803XY...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251805XB MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251805XB...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251805XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251805XBK...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251805XO MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251805XO...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251805XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251805XR...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251805XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251805XY...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251807XB MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251807XB...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251807XO MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251807XO...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251807XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251807XR...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251807XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251807XY...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251811XB MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251811XB...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251811XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251811XBK...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251811XO MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251811XO...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251811XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251811XR...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251811XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251811XY...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251812XB MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251812XB...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251812XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251812XBK...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251812XO MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251812XO...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251812XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251812XR...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251812XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251812XY...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251825XB MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251825XB...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251825XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251825XBK...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251825XO MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251825XO...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251825XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251825XR...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251825XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251825XY...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251833XB MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251833XB...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251833XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251833XBK...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251833XO MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251833XO...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251833XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251833XR...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251833XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251833XY...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251842XB MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251842XB...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251842XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251842XBK...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251842XO MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251842XO...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251842XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251842XR...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251842XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251842XY...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251849XB MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251849XB...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251849XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251849XBK...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251849XO MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251849XO...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251849XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251849XR...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251849XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251849XY...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XB MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XB...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XBK...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XO MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XO...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XR...
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XY...
ÖLFLEX® POWER IX 10/3 part number 321003 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to...
ÖLFLEX® POWER IX 10/4 part number 321004 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to...
ÖLFLEX® POWER IX 10/5 part number 321005 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to...
ÖLFLEX® POWER IX 12/4 part number 321204 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to...
ÖLFLEX® POWER IX 12/5 part number 321205is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to oil,...
ÖLFLEX® POWER IX 14/4 part number 321404 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to...
ÖLFLEX® POWER IX 18/3 part number 321803 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to...
ÖLFLEX® POWER IX 18/4 part number 321804 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to...
ÖLFLEX® POWER IX 8/3 part number 320803 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to...
ÖLFLEX® POWER IX 8/4 part number 320804 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to...
ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and <HAR> H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II...
LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with black...
LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with blue...
LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with orange...
LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with red...
LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with yellow...
LAPP ÖLFLEX® CLASSIC 100 CY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions.
LAPP ÖLFLEX® HEAT 205 PTFE/FEP is a 4-cored fluorinated ethylene propylene cable for harsh applications. This part, LAPP 30016373 is a 19 AWG 4 conductor Shielded solution with a White...
LAPP H07RN-F Enhanced Cordage, 1 AWG 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 1 AWG 3 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 1 AWG 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 1 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 10 AWG 3 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 10 AWG 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 10 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 1000 KCMIL 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 12 AWG 3 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 12 AWG 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 12 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 14 AWG 12 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 14 AWG 3 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 14 AWG 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 14 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 16 AWG 12 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 16 AWG 3 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 16 AWG 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 16 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 16 AWG 7 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 18 AWG 3 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 18 AWG 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 18 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 2 AWG 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 2 AWG 3 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 2 AWG 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 2 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 2/0 AWG 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 2/0 AWG 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 2/0 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 250 KCMIL 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 250 KCMIL 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 3/0 AWG 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 3/0 AWG 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 3/0 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 350 KCMIL 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 350 KCMIL 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 4 AWG 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 4 AWG 3 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 4 AWG 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 4 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 4/0 AWG 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 4/0 AWG 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 450 KCMIL 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 6 AWG 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 6 AWG 3 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 6 AWG 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 600 KCMIL 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 750 KCMIL 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 8 AWG 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 8 AWG 3 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP H07RN-F Enhanced Cordage, 8 AWG 4 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is...
LAPP UNITRONIC® 300 is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant...
LAPP UNITRONIC® 300 S is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil...
LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The...
LAPP UNITRONIC® BUS BlueFlex is designed for use in Rockwell Automation, Allen Bradley DH, DH+, and Remote I/O networks. It is constructed to withstand continuous flex applications where EMC conditions...
LAPP UNITRONIC® BUS DeviceNet Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 1 AWG 4 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 10 AWG 4 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 10 AWG 5 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 10 AWG 7 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 12 AWG 4 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 12 AWG 5 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 12 AWG 7 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 14 AWG 12 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 14 AWG 18 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 2 AWG 4 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 2/0 AWG 4 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 3/0 AWG 4 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 4 AWG 4 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 4/0 AWG 4 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 6 AWG 4 conductor gray PVC cable can be ordered using...
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 8 AWG 4 conductor gray PVC cable can be ordered using...

<< Prev Next >>