LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220353
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220353 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.193 NOMINAL OD (MM) : 4.9 SPIRAL OD (IN) : 0.787 SPIRAL OD (MM) : 20 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF73220353 |
| Product Name | 73220353 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (16" - 63" length) - Unshielded - 24 AWG 4 Conductor - Gray |
| Cable Jacket | Polyurethane (PUR) |
| Cable Insulation | Polyolefin |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |