Alpha Wire Multi-Conductor & Paired Cables XM1005KCY BK199

Description
XM1005KCY BLACK BULK F
Request a Quote
Description
XM1005KCY BLACK BULK F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - XM1005KCY BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
XM1005KCY BK199
Multi-Conductor & Paired Cables XM1005KCY BK199
XM1005KCY BLACK BULK F

XM1005KCY BLACK BULK F

Buy Now
Alpha ALPXM1005KCY-BK199 Series XM Flexible Tray Cable 10 AWG, 5 Conductor Unhielded - Black - ALPXM1005KCY-BK199 - Lapp Tannehill
Savage, MN, United States
Alpha ALPXM1005KCY-BK199 Series XM Flexible Tray Cable 10 AWG, 5 Conductor Unhielded - Black
ALPXM1005KCY-BK199
Alpha ALPXM1005KCY-BK199 Series XM Flexible Tray Cable 10 AWG, 5 Conductor Unhielded - Black ALPXM1005KCY-BK199
Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 10 awg, 5 conductor, unhielded multi-conductor cable has a tough PVC black jacket that is durable and oil resistant that prevents contamination from fluids and abrasion. Alpha part number ALPXM1005KCY-BK199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : XM1005KCY BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series XM AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black blue or red numbered conductors with one green/yellow ground conductor CONDUCTOR STRANDING : Stranded STRAND COUNT : 105X30 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.618 NOMINAL OD (MM) : 15.7 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -30°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC WEIGHT LBS/MFT : 305

Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 10 awg, 5 conductor, unhielded multi-conductor cable has a tough PVC black jacket that is durable and oil resistant that prevents contamination from fluids and abrasion.

Alpha part number ALPXM1005KCY-BK199
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : XM1005KCY BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series XM AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black blue or red numbered conductors with one green/yellow ground conductor CONDUCTOR STRANDING : Stranded STRAND COUNT : 105X30 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.618 NOMINAL OD (MM) : 15.7 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -30°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC WEIGHT LBS/MFT : 305

Supplier's Site
Awis Series Xm / Bulk Ft Alpha Wire - 73R3161 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series Xm / Bulk Ft Alpha Wire
73R3161
Awis Series Xm / Bulk Ft Alpha Wire 73R3161
AWIS SERIES XM / BULK FT

AWIS SERIES XM / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number XM1005KCY BK199 ALPXM1005KCY-BK199 73R3161
Product Name Multi-Conductor & Paired Cables Alpha ALPXM1005KCY-BK199 Series XM Flexible Tray Cable 10 AWG, 5 Conductor Unhielded - Black Awis Series Xm / Bulk Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NH400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details