Lapp Tannehill 811262 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 16 AWG 12 Conductor - Black OLF811262

Description
LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811262. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811262 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FLAT AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.200 x 1.605 NOMINAL OD (MM) : 5.1 x 40.8 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved
Description
LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811262. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811262 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FLAT AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.200 x 1.605 NOMINAL OD (MM) : 5.1 x 40.8 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

Suppliers

Company
Product
Description
Supplier Links
811262 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 16 AWG 12 Conductor - Black - OLF811262 - Lapp Tannehill
Savage, MN, United States
811262 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 16 AWG 12 Conductor - Black
OLF811262
811262 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 16 AWG 12 Conductor - Black OLF811262
LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811262. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811262 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FLAT AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.200 x 1.605 NOMINAL OD (MM) : 5.1 x 40.8 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811262.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811262 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FLAT AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.200 x 1.605 NOMINAL OD (MM) : 5.1 x 40.8 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF811262
Product Name 811262 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 16 AWG 12 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers