Alpha Wire Circular Cable Assemblies PR05KR115 YL355

Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - PR05KR115YL355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
PR05KR115YL355-ND
Circular Cable Assemblies PR05KR115YL355-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - PR05KR115 YL355 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
PR05KR115 YL355
Cable Assemblies - Circular Cable Assemblies PR05KR115 YL355
CBL 5POS MALE TO FMALE 1.97'

CBL 5POS MALE TO FMALE 1.97'

Supplier's Site
Sensor Cord, 5P, 7/8 Plug-Rcpt, 0.6M; Connector Type A Alpha Wire - 48AC6157 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, 7/8 Plug-Rcpt, 0.6M; Connector Type A Alpha Wire
48AC6157
Sensor Cord, 5P, 7/8 Plug-Rcpt, 0.6M; Connector Type A Alpha Wire 48AC6157
SENSOR CORD, 5P, 7/8" PLUG-RCPT, 0.6M; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; No. of Positions:5Positions RoHS Compliant: Yes

SENSOR CORD, 5P, 7/8" PLUG-RCPT, 0.6M; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; No. of Positions:5Positions RoHS Compliant: Yes

Supplier's Site Datasheet
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female Straight - 16AWG 5 Poles - PR05KR115 - Yellow - 0.6M (1.97ft) - ALPPR05KR115-YL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female Straight - 16AWG 5 Poles - PR05KR115 - Yellow - 0.6M (1.97ft)
ALPPR05KR115-YL355
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female Straight - 16AWG 5 Poles - PR05KR115 - Yellow - 0.6M (1.97ft) ALPPR05KR115-YL355
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number PR05KR115 YL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR05KR115 YL355 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / 7/8 in Female NUMBER OF POSITIONS : 5 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRK

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number PR05KR115 YL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR05KR115 YL355 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / 7/8 in Female NUMBER OF POSITIONS : 5 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PR05KR115YL355-ND PR05KR115 YL355 48AC6157 ALPPR05KR115-YL355
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P, 7/8 Plug-Rcpt, 0.6M; Connector Type A Alpha Wire OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female Straight - 16AWG 5 Poles - PR05KR115 - Yellow - 0.6M (1.97ft)
Cable Length 1.97 ft (6 dm) 1.97 ft (6 dm) 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details