LAPP ÖLFLEX® FD VFD is a shielded continuous flex motor supply cable. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives in industrial applications. LAPP 771204
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 771204 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD VFD AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.575 NOMINAL OD (MM) : 14.6 VOLTAGE : 1000V TEMPERATURE RANGE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF771204 |
| Product Name | 771204 - LAPP ÖLFLEX® FD VFD - 12 AWG 4 conductors- Black |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Foil; Tape & Braid |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC |
| Number of Conductors | 4 # |