Lapp Tannehill 73220337 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (12" - 47" length) - Unshielded - 26 AWG 18 Conductor - Gray OLF73220337

Description
LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220337 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220337 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 SPIRAL OD (IN) : 1.063 SPIRAL OD (MM) : 27 EXTENDED LENGTH (IN) : 47 EXTENDED LENGTH (MM) : 1200 RETRACTED LENGTH (IN) : 12 RETRACTED LENGTH (MM) : 300 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220337 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220337 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 SPIRAL OD (IN) : 1.063 SPIRAL OD (MM) : 27 EXTENDED LENGTH (IN) : 47 EXTENDED LENGTH (MM) : 1200 RETRACTED LENGTH (IN) : 12 RETRACTED LENGTH (MM) : 300 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
73220337 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (12
Savage, MN, United States
73220337 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (12" - 47" length) - Unshielded - 26 AWG 18 Conductor - Gray
OLF73220337
73220337 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (12" - 47" length) - Unshielded - 26 AWG 18 Conductor - Gray OLF73220337
LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220337 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220337 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 SPIRAL OD (IN) : 1.063 SPIRAL OD (MM) : 27 EXTENDED LENGTH (IN) : 47 EXTENDED LENGTH (MM) : 1200 RETRACTED LENGTH (IN) : 12 RETRACTED LENGTH (MM) : 300 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220337


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220337 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 SPIRAL OD (IN) : 1.063 SPIRAL OD (MM) : 27 EXTENDED LENGTH (IN) : 47 EXTENDED LENGTH (MM) : 1200 RETRACTED LENGTH (IN) : 12 RETRACTED LENGTH (MM) : 300 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF73220337
Product Name 73220337 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (12" - 47" length) - Unshielded - 26 AWG 18 Conductor - Gray
Cable Jacket Polyurethane (PUR)
Cable Insulation Polyolefin
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE , White (Laser Markable)
Cable Insulation PFA insulation
View Details
Twisted Pair Cable - 136066-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers