Lapp Tannehill 8714040S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 14 AWG 4 Conductor - Black OLF8714040S

Description
ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8714040S MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8714040S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.447 NOMINAL OD (MM) : 11.4 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)
Description
ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8714040S MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8714040S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.447 NOMINAL OD (MM) : 11.4 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)

Suppliers

Company
Product
Description
Supplier Links
8714040S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 14 AWG 4 Conductor - Black - OLF8714040S - Lapp Tannehill
Savage, MN, United States
8714040S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 14 AWG 4 Conductor - Black
OLF8714040S
8714040S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 14 AWG 4 Conductor - Black OLF8714040S
ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8714040S MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8714040S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.447 NOMINAL OD (MM) : 11.4 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)

ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8714040S


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8714040S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.447 NOMINAL OD (MM) : 11.4 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF8714040S
Product Name 8714040S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 14 AWG 4 Conductor - Black
Cable Jacket Thermoplastic Polymer
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1215-3F - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Copper
View Details
E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Twisted Pair Cable - 120027-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349665 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details