Lapp Tannehill 780104 - LAPP ÖLFLEX® SDP TC - 1 AWG 4 conductors- Orange OLF780104

Description
LAPP ÖLFLEX® SDP TC is a motor supply cable with Bus Drop approval. It is designed with more flexible stranding and a pressure-extruded jacket, which makes routing easier. It is also UL TC-ER and c(UL) CIC/TC approved for tray applications. LAPP 780104 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 780104 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SDP TC AWG/GAUGE : 1 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.407 NOMINAL OD (MM) : 35.7 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC
Description
LAPP ÖLFLEX® SDP TC is a motor supply cable with Bus Drop approval. It is designed with more flexible stranding and a pressure-extruded jacket, which makes routing easier. It is also UL TC-ER and c(UL) CIC/TC approved for tray applications. LAPP 780104 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 780104 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SDP TC AWG/GAUGE : 1 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.407 NOMINAL OD (MM) : 35.7 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Suppliers

Company
Product
Description
Supplier Links
780104 - LAPP ÖLFLEX® SDP TC - 1 AWG 4 conductors- Orange - OLF780104 - Lapp Tannehill
Savage, MN, United States
780104 - LAPP ÖLFLEX® SDP TC - 1 AWG 4 conductors- Orange
OLF780104
780104 - LAPP ÖLFLEX® SDP TC - 1 AWG 4 conductors- Orange OLF780104
LAPP ÖLFLEX® SDP TC is a motor supply cable with Bus Drop approval. It is designed with more flexible stranding and a pressure-extruded jacket, which makes routing easier. It is also UL TC-ER and c(UL) CIC/TC approved for tray applications. LAPP 780104 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 780104 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SDP TC AWG/GAUGE : 1 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.407 NOMINAL OD (MM) : 35.7 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

LAPP ÖLFLEX® SDP TC is a motor supply cable with Bus Drop approval. It is designed with more flexible stranding and a pressure-extruded jacket, which makes routing easier. It is also UL TC-ER and c(UL) CIC/TC approved for tray applications. LAPP 780104


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 780104 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SDP TC AWG/GAUGE : 1 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.407 NOMINAL OD (MM) : 35.7 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF780104
Product Name 780104 - LAPP ÖLFLEX® SDP TC - 1 AWG 4 conductors- Orange
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Insulation PFA insulation
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 361840 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature 50 to 90 C (122 to 194 F)
View Details