ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8718070S
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8718070S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.45 NOMINAL OD (MM) : 11.4 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF8718070S |
| Product Name | 8718070S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 18 AWG 7 Conductor - Black |
| Cable Jacket | Thermoplastic Polymer |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Tinned copper braid |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) |
| Number of Conductors | 7 # |