Lapp Tannehill 8718030S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 18 AWG 3 Conductor - Black OLF8718030S

Description
ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8718030S MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8718030S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.4 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)
Description
ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8718030S MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8718030S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.4 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)

Suppliers

Company
Product
Description
Supplier Links
8718030S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 18 AWG 3 Conductor - Black - OLF8718030S - Lapp Tannehill
Savage, MN, United States
8718030S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 18 AWG 3 Conductor - Black
OLF8718030S
8718030S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 18 AWG 3 Conductor - Black OLF8718030S
ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8718030S MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8718030S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.4 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)

ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8718030S


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8718030S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.4 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF8718030S
Product Name 8718030S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 18 AWG 3 Conductor - Black
Cable Jacket Thermoplastic Polymer
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Power Cable - 174671-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair & Multicore Data Cable - 2012210 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details