SF61116CY ORANGE 100 F
16 AWG/4 COND FLEX SERVO POWE
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto
Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 8 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket.
Alpha Part Number ALPSF61224CY-OR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61116CY OR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 26X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.406 NOMINAL OD (MM) : 10.31 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects
| Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | SF61116CY OR005 | 70138129 | 90R0579 | ALPSF61116CY-OR005 |
| Product Name | Multi-Conductor & Paired Cables | 16 AWG/4 COND FLEX SERVO POWE | Shielded Multiconductor Cable, 4 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire | Alpha ALPSF61224CY OR005 Industrial Series SF Servo Cable - 8 AWG, 4 Conductor - Orange |
| Product Category | Cable | |||
| Standards / Certifications | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | ||
| Product Type | Multiconductor Cable | |||
| Cable Jacket | Thermoplastic Elastomer (TPE) | |||
| Cable Conductor | Copper; Tinned copper |