Lapp Tannehill LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 6 AWG 4 Conductor- Black - 760604 OLF760604

Description
LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics. Double shielded for extra protection Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure. LAPP part number 760604 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 760604 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD SLIM AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 1.002 NOMINAL OD (MM) : 25.5 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 785 WEIGHT KG/KM : 356.07
Description
LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics. Double shielded for extra protection Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure. LAPP part number 760604 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 760604 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD SLIM AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 1.002 NOMINAL OD (MM) : 25.5 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 785 WEIGHT KG/KM : 356.07

Suppliers

Company
Product
Description
Supplier Links
LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 6 AWG 4 Conductor- Black - 760604 - OLF760604 - Lapp Tannehill
Savage, MN, United States
LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 6 AWG 4 Conductor- Black - 760604
OLF760604
LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 6 AWG 4 Conductor- Black - 760604 OLF760604
LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics. Double shielded for extra protection Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure. LAPP part number 760604 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 760604 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD SLIM AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 1.002 NOMINAL OD (MM) : 25.5 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 785 WEIGHT KG/KM : 356.07

LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics.

  • Double shielded for extra protection
  • Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure.
  • LAPP part number 760604

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 760604 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD SLIM AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 1.002 NOMINAL OD (MM) : 25.5 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 785 WEIGHT KG/KM : 356.07

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF760604
Product Name LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 6 AWG 4 Conductor- Black - 760604
Cable Jacket Thermoplastic Polymer
Cable Insulation LAPP Surge Guard Insulation System
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil; Barrier tape foil tape & braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0054443001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details