Alpha Wire OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Cut End - 16AWG 3 Poles - PR0300113 - Yellow - 3M (9.84ft) PR0300113 YL357

Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR0300113 YL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR0300113 YL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RS
Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR0300113 YL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR0300113 YL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RS

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Cut End - 16AWG 3 Poles - PR0300113 - Yellow - 3M (9.84ft) - ALPPR0300113-YL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Cut End - 16AWG 3 Poles - PR0300113 - Yellow - 3M (9.84ft)
ALPPR0300113-YL357
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Cut End - 16AWG 3 Poles - PR0300113 - Yellow - 3M (9.84ft) ALPPR0300113-YL357
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR0300113 YL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR0300113 YL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RS

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR0300113 YL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR0300113 YL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPPR0300113-YL357
Product Name OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Cut End - 16AWG 3 Poles - PR0300113 - Yellow - 3M (9.84ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details