Alpha Wire Multi-Conductor & Paired Cables SF61108CY OR002

Description
SF61108CY ORANGE 500 F
Request a Quote
Description
SF61108CY ORANGE 500 F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - SF61108CY OR002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
SF61108CY OR002
Multi-Conductor & Paired Cables SF61108CY OR002
SF61108CY ORANGE 500 F

SF61108CY ORANGE 500 F

Buy Now
Awis Series Sf / 500 Ft Alpha Wire - 90R0566 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series Sf / 500 Ft Alpha Wire
90R0566
Awis Series Sf / 500 Ft Alpha Wire 90R0566
AWIS SERIES SF / 500 FT

AWIS SERIES SF / 500 FT

Supplier's Site
Alpha ALPSF61220CY OR002 Industrial Series SF Servo Cable - 16 AWG, 4 Conductor - Orange - ALPSF61108CY-OR002 - Lapp Tannehill
Savage, MN, United States
Alpha ALPSF61220CY OR002 Industrial Series SF Servo Cable - 16 AWG, 4 Conductor - Orange
ALPSF61108CY-OR002
Alpha ALPSF61220CY OR002 Industrial Series SF Servo Cable - 16 AWG, 4 Conductor - Orange ALPSF61108CY-OR002
Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 16 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket. Alpha Part Number ALPSF61220CY-OR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61108CY OR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 168X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.785 NOMINAL OD (MM) : 19.94 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 16 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket.

Alpha Part Number ALPSF61220CY-OR002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61108CY OR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 168X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.785 NOMINAL OD (MM) : 19.94 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number SF61108CY OR002 90R0566 ALPSF61108CY-OR002
Product Name Multi-Conductor & Paired Cables Awis Series Sf / 500 Ft Alpha Wire Alpha ALPSF61220CY OR002 Industrial Series SF Servo Cable - 16 AWG, 4 Conductor - Orange
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details