SF61110CY ORANGE 500 F
Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 14 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket.
Alpha Part Number ALPSF61221CY-OR002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61110CY OR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 105X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.603 NOMINAL OD (MM) : 15.32 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects
AWIS SERIES SF / 500 FT
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | SF61110CY OR002 | ALPSF61110CY-OR002 | 90R0569 |
| Product Name | Multi-Conductor & Paired Cables | Alpha ALPSF61221CY OR002 Industrial Series SF Servo Cable - 14 AWG, 4 Conductor - Orange | Awis Series Sf / 500 Ft Alpha Wire |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Thermoplastic Elastomer (TPE) | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Braid; Foil Braid; Foil Braid | ||
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |