Alpha Wire Multi-Conductor & Paired Cables XM1619KCY BK199

Description
XM1619KCY BLACK BULK F
Request a Quote
Description
XM1619KCY BLACK BULK F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - XM1619KCY BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
XM1619KCY BK199
Multi-Conductor & Paired Cables XM1619KCY BK199
XM1619KCY BLACK BULK F

XM1619KCY BLACK BULK F

Buy Now
Awis Series Xm / Bulk Ft Alpha Wire - 73R3263 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series Xm / Bulk Ft Alpha Wire
73R3263
Awis Series Xm / Bulk Ft Alpha Wire 73R3263
AWIS SERIES XM / BULK FT

AWIS SERIES XM / BULK FT

Supplier's Site
Alpha ALPXM1619KCY-BK199 Series XM Flexible Tray Cable 16 AWG, 19 Conductor Unhielded - Black - ALPXM1619KCY-BK199 - Lapp Tannehill
Savage, MN, United States
Alpha ALPXM1619KCY-BK199 Series XM Flexible Tray Cable 16 AWG, 19 Conductor Unhielded - Black
ALPXM1619KCY-BK199
Alpha ALPXM1619KCY-BK199 Series XM Flexible Tray Cable 16 AWG, 19 Conductor Unhielded - Black ALPXM1619KCY-BK199
Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 19 conductor, unhielded multi-conductor cable has a tough PVC black jacket that is durable and oil resistant that prevents contamination from fluids and abrasion. Alpha part number ALPXM1619KCY-BK199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : XM1619KCY BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series XM AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black blue or red numbered conductors with one green/yellow ground conductor CONDUCTOR STRANDING : Stranded STRAND COUNT : 65X34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.691 NOMINAL OD (MM) : 17.55 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -30°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC WEIGHT LBS/MFT : 305

Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 19 conductor, unhielded multi-conductor cable has a tough PVC black jacket that is durable and oil resistant that prevents contamination from fluids and abrasion.

Alpha part number ALPXM1619KCY-BK199
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : XM1619KCY BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series XM AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black blue or red numbered conductors with one green/yellow ground conductor CONDUCTOR STRANDING : Stranded STRAND COUNT : 65X34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.691 NOMINAL OD (MM) : 17.55 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -30°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC WEIGHT LBS/MFT : 305

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number XM1619KCY BK199 73R3263 ALPXM1619KCY-BK199
Product Name Multi-Conductor & Paired Cables Awis Series Xm / Bulk Ft Alpha Wire Alpha ALPXM1619KCY-BK199 Series XM Flexible Tray Cable 16 AWG, 19 Conductor Unhielded - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB Cables - Q555-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 6.56 ft (19.99 dm)
View Details