Lapp Tannehill 8918034 - LAPP ÖLFLEX® FD 890 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Black OLF8918034

Description
ÖLFLEX® FD 890 is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8918034 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8918034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® FD 890 is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8918034 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8918034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
8918034 - LAPP ÖLFLEX® FD 890 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Black - OLF8918034 - Lapp Tannehill
Savage, MN, United States
8918034 - LAPP ÖLFLEX® FD 890 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Black
OLF8918034
8918034 - LAPP ÖLFLEX® FD 890 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Black OLF8918034
ÖLFLEX® FD 890 is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8918034 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8918034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® FD 890 is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8918034


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8918034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF8918034
Product Name 8918034 - LAPP ÖLFLEX® FD 890 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

CAT 5e Ethernet Cable (Quadraxial) - E51424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 073455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349668 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details