Lapp Tannehill 8918184S - LAPP ÖLFLEX® FD 890 CY Shielded Multiconductor Cable - 18 AWG 18 Conductor - Black OLF8918184S

Description
ÖLFLEX® FD 890 CY is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8918184S MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8918184S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.719 NOMINAL OD (MM) : 18.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® FD 890 CY is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8918184S MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8918184S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.719 NOMINAL OD (MM) : 18.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
8918184S - LAPP ÖLFLEX® FD 890 CY Shielded Multiconductor Cable - 18 AWG 18 Conductor - Black - OLF8918184S - Lapp Tannehill
Savage, MN, United States
8918184S - LAPP ÖLFLEX® FD 890 CY Shielded Multiconductor Cable - 18 AWG 18 Conductor - Black
OLF8918184S
8918184S - LAPP ÖLFLEX® FD 890 CY Shielded Multiconductor Cable - 18 AWG 18 Conductor - Black OLF8918184S
ÖLFLEX® FD 890 CY is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8918184S MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8918184S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.719 NOMINAL OD (MM) : 18.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® FD 890 CY is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8918184S


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8918184S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.719 NOMINAL OD (MM) : 18.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF8918184S
Product Name 8918184S - LAPP ÖLFLEX® FD 890 CY Shielded Multiconductor Cable - 18 AWG 18 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Double-shielded cable with DB-62 connectors - PCL-10162-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
System cable - 706-3033/103-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers