LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811237.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811237 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FLAT AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.270 x 0.880 NOMINAL OD (MM) : 6.9 x 22.4 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF811237 |
| Product Name | 811237 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 10 AWG 4 Conductor - Yellow |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |