Lapp Tannehill LAPP ÖLFLEX® VFD Signal Cable - 10 AWG 4 Conductor- Black - 7410044 OLF7410044

Description
LAPP ÖLFLEX® VFD Signal is an extremely oil and UV resistant shielded motor power cable for VFD drives, with an additional pair for brake or temperature sensors. It is designed with LAPP Surge Guard insulation, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage. Double shielded for extra protection Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure. LAPP part number 7410044 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7410044 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD with Signal AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.745 NOMINAL OD (MM) : 18.9 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 406 WEIGHT KG/KM : 184.1
Description
LAPP ÖLFLEX® VFD Signal is an extremely oil and UV resistant shielded motor power cable for VFD drives, with an additional pair for brake or temperature sensors. It is designed with LAPP Surge Guard insulation, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage. Double shielded for extra protection Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure. LAPP part number 7410044 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7410044 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD with Signal AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.745 NOMINAL OD (MM) : 18.9 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 406 WEIGHT KG/KM : 184.1

Suppliers

Company
Product
Description
Supplier Links
LAPP ÖLFLEX® VFD Signal Cable - 10 AWG 4 Conductor- Black - 7410044 - OLF7410044 - Lapp Tannehill
Savage, MN, United States
LAPP ÖLFLEX® VFD Signal Cable - 10 AWG 4 Conductor- Black - 7410044
OLF7410044
LAPP ÖLFLEX® VFD Signal Cable - 10 AWG 4 Conductor- Black - 7410044 OLF7410044
LAPP ÖLFLEX® VFD Signal is an extremely oil and UV resistant shielded motor power cable for VFD drives, with an additional pair for brake or temperature sensors. It is designed with LAPP Surge Guard insulation, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage. Double shielded for extra protection Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure. LAPP part number 7410044 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7410044 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD with Signal AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.745 NOMINAL OD (MM) : 18.9 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 406 WEIGHT KG/KM : 184.1

LAPP ÖLFLEX® VFD Signal is an extremely oil and UV resistant shielded motor power cable for VFD drives, with an additional pair for brake or temperature sensors. It is designed with LAPP Surge Guard insulation, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage.

  • Double shielded for extra protection
  • Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure.
    • LAPP part number 7410044

    MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7410044 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD with Signal AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.745 NOMINAL OD (MM) : 18.9 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 406 WEIGHT KG/KM : 184.1
Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF7410044
Product Name LAPP ÖLFLEX® VFD Signal Cable - 10 AWG 4 Conductor- Black - 7410044
Cable Jacket Thermoplastic Polymer
Cable Insulation LAPP Surge Guard Insulation System
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil; Barrier tape foil tape & braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Ribbon & Flat Cable - 1-57040-3 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 2010522 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Low smoke zero halogen (lszh)
Cable Conductor Solid copper
View Details