Lapp Tannehill 73220338 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (16" - 63" length) - Unshielded - 26 AWG 18 Conductor - Gray OLF73220338

Description
LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220338 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220338 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 SPIRAL OD (IN) : 1.063 SPIRAL OD (MM) : 27 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220338 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220338 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 SPIRAL OD (IN) : 1.063 SPIRAL OD (MM) : 27 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
73220338 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (16
Savage, MN, United States
73220338 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (16" - 63" length) - Unshielded - 26 AWG 18 Conductor - Gray
OLF73220338
73220338 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (16" - 63" length) - Unshielded - 26 AWG 18 Conductor - Gray OLF73220338
LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220338 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220338 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 SPIRAL OD (IN) : 1.063 SPIRAL OD (MM) : 27 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220338


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220338 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 SPIRAL OD (IN) : 1.063 SPIRAL OD (MM) : 27 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF73220338
Product Name 73220338 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (16" - 63" length) - Unshielded - 26 AWG 18 Conductor - Gray
Cable Jacket Polyurethane (PUR)
Cable Insulation Polyolefin
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair & Multicore Data Cable - 2024857 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Tinned copper
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details