Alpha Wire Multi-Conductor & Paired Cables SF61220CY OR001

Description
SF61220CY ORANGE 1000
Request a Quote
Description
SF61220CY ORANGE 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - SF61220CY OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
SF61220CY OR001
Multi-Conductor & Paired Cables SF61220CY OR001
SF61220CY ORANGE 1000

SF61220CY ORANGE 1000

Buy Now
Awis Series Sf / 1000 Ft Alpha Wire - 90R0583 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series Sf / 1000 Ft Alpha Wire
90R0583
Awis Series Sf / 1000 Ft Alpha Wire 90R0583
AWIS SERIES SF / 1000 FT

AWIS SERIES SF / 1000 FT

Supplier's Site
Alpha Wire ALPSF61220CY OR001 Industrial Series SF Servo Cable - 16 AWG, 4 Condcutor - Orange - ALPSF61220CY-OR001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire ALPSF61220CY OR001 Industrial Series SF Servo Cable - 16 AWG, 4 Condcutor - Orange
ALPSF61220CY-OR001
Alpha Wire ALPSF61220CY OR001 Industrial Series SF Servo Cable - 16 AWG, 4 Condcutor - Orange ALPSF61220CY-OR001
Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 16 AWG 4 and two pair conductorPVC/nylon insulation, foil and braid shield - orange TPE jacket. Alpha part number ALPSF61220CY-OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61220CY OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 26X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.59 NOMINAL OD (MM) : 14.99 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 16 AWG 4 and two pair conductorPVC/nylon insulation, foil and braid shield - orange TPE jacket. Alpha part number ALPSF61220CY-OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61220CY OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 26X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.59 NOMINAL OD (MM) : 14.99 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number SF61220CY OR001 90R0583 ALPSF61220CY-OR001
Product Name Multi-Conductor & Paired Cables Awis Series Sf / 1000 Ft Alpha Wire Alpha Wire ALPSF61220CY OR001 Industrial Series SF Servo Cable - 16 AWG, 4 Condcutor - Orange
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 817-IL13P-UK1-H05-3100-200-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Pwr TwinBlade ™ - 51939-901SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Two Piece High Power
Standards / Certifications RoHS
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details