LAPP ÖLFLEX® SDP TC is a motor supply cable with Bus Drop approval. It is designed with more flexible stranding and a pressure-extruded jacket, which makes routing easier. It is also UL TC-ER and c(UL) CIC/TC approved for tray applications. LAPP 780604
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 780604 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SDP TC AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.883 NOMINAL OD (MM) : 22.4 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF780604 |
| Product Name | 780604 - LAPP ÖLFLEX® SDP TC - 6 AWG 4 conductors- Orange |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC |
| Number of Conductors | 4 # |