XM1603RCY BLACK BULK F
Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 16 awg, 3 conductor, unhielded multi-conductor cable has a tough PVC black jacket that is durable and oil resistant that prevents contamination from fluids and abrasion.
Alpha part number ALPXM1603RCY-BK199
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : XM1603RCY BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series XM AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black blue or red numbered conductors with one green/yellow ground conductor CONDUCTOR STRANDING : Stranded STRAND COUNT : 65X34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.334 NOMINAL OD (MM) : 8.48 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -30°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC WEIGHT LBS/MFT : 305
AWIS SERIES XM / BULK FT
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | XM1603RCY BK199 | ALPXM1603RCY-BK199 | 73R3231 |
| Product Name | Multi-Conductor & Paired Cables | Alpha ALPXM1603RCY-BK199 Series XM Flexible Tray Cable 16 AWG, 3 Conductor Unhielded - Black | Awis Series Xm / Bulk Ft Alpha Wire |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Bare copper | ||
| Cable Shielding | No Shielding; Unshielded | ||
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC |